Delkin Devices, Inc. Memory Card, Sdhc, Class 10, Slc, 4Gb; Blank Media Flash Memory Type Delkin Devices SE04TQJ7G-U1000-D

Description
MEMORY CARD, SDHC, CLASS 10, SLC, 4GB; Blank Media Flash Memory Type:SDHC Card, UHS-1, Class 10; Memory Capacity:4GB; Product Range:D300 Series RoHS Compliant: Yes
Description
MEMORY CARD, SDHC, CLASS 10, SLC, 4GB; Blank Media Flash Memory Type:SDHC Card, UHS-1, Class 10; Memory Capacity:4GB; Product Range:D300 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Delkin Devices Memory Card, SDHC, Class 10, SLC, 4GB is designed for applications requiring reliable and rugged storage solutions. This card features SLC (Single-Level Cell) flash technology, which provides higher endurance and reliability compared to MLC (Multi-Level Cell) options, making it suitable for write-intensive tasks and mission-critical data storage. Operating within a temperature range of -40°C to +85°C, this memory card is built to withstand harsh environmental conditions. It supports SD 3.0 and UHS-I interfaces, ensuring compatibility with a wide range of devices. The card offers sequential read speeds of up to 23 MB/s and write speeds of up to 22 MB/s, which are adequate for various applications. The product is RoHS compliant and includes features such as sophisticated wear leveling and bad block management, enhancing its longevity and performance. With a controlled BOM and life cycle management, engineers can expect consistent performance and support for their projects.

Datasheet Summary
Powered by GS/AI

The Delkin Devices Memory Card, SDHC, Class 10, SLC, 4GB is designed for applications requiring reliable and rugged storage solutions. This card features SLC (Single-Level Cell) flash technology, which provides higher endurance and reliability compared to MLC (Multi-Level Cell) options, making it suitable for write-intensive tasks and mission-critical data storage. Operating within a temperature range of -40°C to +85°C, this memory card is built to withstand harsh environmental conditions. It supports SD 3.0 and UHS-I interfaces, ensuring compatibility with a wide range of devices. The card offers sequential read speeds of up to 23 MB/s and write speeds of up to 22 MB/s, which are adequate for various applications. The product is RoHS compliant and includes features such as sophisticated wear leveling and bad block management, enhancing its longevity and performance. With a controlled BOM and life cycle management, engineers can expect consistent performance and support for their projects.

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Sdhc, Class 10, Slc, 4Gb; Blank Media Flash Memory Type Delkin Devices - 37AC8555 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Sdhc, Class 10, Slc, 4Gb; Blank Media Flash Memory Type Delkin Devices
37AC8555
Memory Card, Sdhc, Class 10, Slc, 4Gb; Blank Media Flash Memory Type Delkin Devices 37AC8555
MEMORY CARD, SDHC, CLASS 10, SLC, 4GB; Blank Media Flash Memory Type:SDHC Card, UHS-1, Class 10; Memory Capacity:4GB; Product Range:D300 Series RoHS Compliant: Yes

MEMORY CARD, SDHC, CLASS 10, SLC, 4GB; Blank Media Flash Memory Type:SDHC Card, UHS-1, Class 10; Memory Capacity:4GB; Product Range:D300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 37AC8555
Product Name Memory Card, Sdhc, Class 10, Slc, 4Gb; Blank Media Flash Memory Type Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3508-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - S25FL164K0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details