Delkin Devices, Inc. Memory Card, Micro Sd, 8Gb; Blank Media Flash Memory Type Delkin Devices S408FQYJR-U3000-3

Description
MEMORY CARD, MICRO SD, 8GB; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:8GB; Product Range:Utility pSLC microSD Series
Datasheet
Description
MEMORY CARD, MICRO SD, 8GB; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:8GB; Product Range:Utility pSLC microSD Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Micro Sd, 8Gb; Blank Media Flash Memory Type Delkin Devices - 36AJ0811 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Micro Sd, 8Gb; Blank Media Flash Memory Type Delkin Devices
36AJ0811
Memory Card, Micro Sd, 8Gb; Blank Media Flash Memory Type Delkin Devices 36AJ0811
MEMORY CARD, MICRO SD, 8GB; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:8GB; Product Range:Utility pSLC microSD Series

MEMORY CARD, MICRO SD, 8GB; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:8GB; Product Range:Utility pSLC microSD Series

Supplier's Site Datasheet
Memory Card, Micro Sd, 8Gb Rohs Compliant Delkin Devices - 60AJ4488 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Micro Sd, 8Gb Rohs Compliant Delkin Devices
60AJ4488
Memory Card, Micro Sd, 8Gb Rohs Compliant Delkin Devices 60AJ4488
MEMORY CARD, MICRO SD, 8GB ROHS COMPLIANT: YES

MEMORY CARD, MICRO SD, 8GB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 36AJ0811 60AJ4488
Product Name Memory Card, Micro Sd, 8Gb; Blank Media Flash Memory Type Delkin Devices Memory Card, Micro Sd, 8Gb Rohs Compliant Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-CY7C68034-56LFXC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bag
View Details
3 suppliers