Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLASH MEMORY CARDS
DELKIN DEVICES, INC.
S30GTLNVE-C1000-3 -- MEMORY CARDS
Delkin Devices, Inc.
Memory Cards
S30GTLNVE-C1000-3
Description
MEMORY CARD SD 1GB CLASS 10 SLC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MEMORY CARD SD 1GB CLASS 10 SLC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Memory Cards
3247-S30GTLNVE-C1000-3-ND
Memory Cards
3247-S30GTLNVE-C1000-3-ND
MEMORY CARD SD 1GB CLASS 10 SLC
MEMORY CARD SD 1GB CLASS 10 SLC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Flash Memory Cards
Product Number
3247-S30GTLNVE-C1000-3-ND
Product Name
Memory Cards
Memory Type
SD
™
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
SQFlash 650 series industrial 2.5" SATA SSD
SQF-S25Z1-32GDSDE
Specs
Memory Type
Solid State Drive
Memory Size
32 GB
View Details
WAGO
Memory card
758-879/000-3102
Specs
Memory Type
SD
™
View Details
2
suppliers
Festo Corporation
Memory card
CAMC-M-S-F10-V1
Specs
Memory Type
SD
™
View Details
2
suppliers
Swissbit AG
Industrial M.2 PCIe SSD, N-20m2 (2230), 15 GB, 3D TLC Flash, -40°C to +85°C
SFPC015GM1EC1TO-I-5E-A26-STD
Specs
Memory Type
Solid State Drive; 3D TLC
Memory Size
15 GB
Transfer Speed
297 MB/sec
View Details