Delkin Devices, Inc. Microsd Card, Uhs-1, Class 10, 2Gb, Slc; Blank Media Flash Memory Type Delkin Devices S302MMZAL-C1000-D

Description
MICROSD CARD, UHS-1, CLASS 10, 2GB, SLC; Blank Media Flash Memory Type:MicroSD Card, UHS-1, Class 10; Memory Capacity:2GB; Product Range:U300 Series
Datasheet
Description
MICROSD CARD, UHS-1, CLASS 10, 2GB, SLC; Blank Media Flash Memory Type:MicroSD Card, UHS-1, Class 10; Memory Capacity:2GB; Product Range:U300 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microsd Card, Uhs-1, Class 10, 2Gb, Slc; Blank Media Flash Memory Type Delkin Devices - 40AH1993 - Newark, An Avnet Company
Chicago, IL, United States
Microsd Card, Uhs-1, Class 10, 2Gb, Slc; Blank Media Flash Memory Type Delkin Devices
40AH1993
Microsd Card, Uhs-1, Class 10, 2Gb, Slc; Blank Media Flash Memory Type Delkin Devices 40AH1993
MICROSD CARD, UHS-1, CLASS 10, 2GB, SLC; Blank Media Flash Memory Type:MicroSD Card, UHS-1, Class 10; Memory Capacity:2GB; Product Range:U300 Series

MICROSD CARD, UHS-1, CLASS 10, 2GB, SLC; Blank Media Flash Memory Type:MicroSD Card, UHS-1, Class 10; Memory Capacity:2GB; Product Range:U300 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 40AH1993
Product Name Microsd Card, Uhs-1, Class 10, 2Gb, Slc; Blank Media Flash Memory Type Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details