Solid State Drive (SSD) FLASH - NAND (TLC) 128GB SATA III mSATA 3.3V
| DigiKey | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | 3247-ME1HFQQFC-3N000-2-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III |
| Mounting Options | mSATA |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |
| Capacity | 128 GB |