Delkin Devices, Inc. Flash Memory, 32Gb, 200Mhz, Bga-153; Memory Size Delkin Devices EM32ANZD4-BA000-2

Description
FLASH MEMORY, 32GB, 200MHZ, BGA-153; Memory Size:32GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:-; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 32GB, 200MHZ, BGA-153; Memory Size:32GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:-; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 32Gb, 200Mhz, Bga-153; Memory Size Delkin Devices - 58AC6787 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Gb, 200Mhz, Bga-153; Memory Size Delkin Devices
58AC6787
Flash Memory, 32Gb, 200Mhz, Bga-153; Memory Size Delkin Devices 58AC6787
FLASH MEMORY, 32GB, 200MHZ, BGA-153; Memory Size:32GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:-; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 32GB, 200MHZ, BGA-153; Memory Size:32GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:-; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 58AC6787
Product Name Flash Memory, 32Gb, 200Mhz, Bga-153; Memory Size Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - QMP29GL01GP11FAIR10 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000000 kbits
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details