Delkin Devices, Inc. Flash Memory, 16Gb, 200Mhz, Bga-153; Memory Size Delkin Devices EM16ANZD4-BA000-2

Description
FLASH MEMORY, 16GB, 200MHZ, BGA-153; Memory Size:16GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:-; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 16GB, 200MHZ, BGA-153; Memory Size:16GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:-; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 16Gb, 200Mhz, Bga-153; Memory Size Delkin Devices - 58AC6783 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Gb, 200Mhz, Bga-153; Memory Size Delkin Devices
58AC6783
Flash Memory, 16Gb, 200Mhz, Bga-153; Memory Size Delkin Devices 58AC6783
FLASH MEMORY, 16GB, 200MHZ, BGA-153; Memory Size:16GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:-; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 16GB, 200MHZ, BGA-153; Memory Size:16GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:-; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 58AC6783
Product Name Flash Memory, 16Gb, 200Mhz, Bga-153; Memory Size Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27LS03DM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details