Delkin Devices, Inc. Flash Memory, 16Gb, 200Mhz, Bga-153; Memory Size Delkin Devices EM16ANZD3-BA000-2

Description
FLASH MEMORY, 16GB, 200MHZ, BGA-153; Memory Size:16GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:-; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 16GB, 200MHZ, BGA-153; Memory Size:16GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:-; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 16Gb, 200Mhz, Bga-153; Memory Size Delkin Devices - 58AC6781 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Gb, 200Mhz, Bga-153; Memory Size Delkin Devices
58AC6781
Flash Memory, 16Gb, 200Mhz, Bga-153; Memory Size Delkin Devices 58AC6781
FLASH MEMORY, 16GB, 200MHZ, BGA-153; Memory Size:16GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:-; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 16GB, 200MHZ, BGA-153; Memory Size:16GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:-; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 58AC6781
Product Name Flash Memory, 16Gb, 200Mhz, Bga-153; Memory Size Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - RD38F2240WWZDQ0 - 891538-RD38F2240WWZDQ0 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers