FLASH - NAND (MLC) Memory IC 64Gb (8G x 8) eMMC 200MHz 153-FBGA (11.5x13)
FLASH - NAND (MLC) Memory IC 64Gbit eMMC 200 MHz 153-FBGA (11.5x13)
IC FLASH 64GBIT EMMC 153FBGA
8GB EMMC MLC 11.5X13X1.0 153 BAL
FLASH MEMORY, 8GB, 200MHZ, BGA-153; Memory Size:8GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:-; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 3247-EM08APGD3-BA000-2-ND | EM08APGD3-BA000-2 | EM08APGD3-BA000-2 | EM08APGD3-BA000-2 | 58AC6779 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 8Gb, 200Mhz, Bga-153; Memory Size Delkin Devices |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 153-VFBGA | BGA; 153-VFBGA | 200 MHz | BGA | |
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount |