Delkin Devices, Inc. Memory Card, Compactflash, Slc, 512Mb; Blank Media Flash Memory Type Delkin Devices CE51TFLHK-FD000-D

Description
MEMORY CARD, COMPACTFLASH, SLC, 512MB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:512MB; Product Range:C400 Series RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD, COMPACTFLASH, SLC, 512MB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:512MB; Product Range:C400 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Compactflash, Slc, 512Mb; Blank Media Flash Memory Type Delkin Devices - 37AC8474 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Compactflash, Slc, 512Mb; Blank Media Flash Memory Type Delkin Devices
37AC8474
Memory Card, Compactflash, Slc, 512Mb; Blank Media Flash Memory Type Delkin Devices 37AC8474
MEMORY CARD, COMPACTFLASH, SLC, 512MB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:512MB; Product Range:C400 Series RoHS Compliant: Yes

MEMORY CARD, COMPACTFLASH, SLC, 512MB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:512MB; Product Range:C400 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 37AC8474
Product Name Memory Card, Compactflash, Slc, 512Mb; Blank Media Flash Memory Type Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT28F001T-90B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 1000 kbits
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Flash Memory, 1Mbit, 70Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 08C4100 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type LCC
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers