Delkin Devices, Inc. Memory Card, Compactflash, Slc, 1Gb; Blank Media Flash Memory Type Delkin Devices CE0GTFHHK-FD000-D

Description
MEMORY CARD, COMPACTFLASH, SLC, 1GB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:1GB; Product Range:C400 Series RoHS Compliant: Yes
Description
MEMORY CARD, COMPACTFLASH, SLC, 1GB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:1GB; Product Range:C400 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Delkin Devices CompactFlash memory card, part number 37AC8447, features a 1GB capacity and utilizes SLC (Single-Level Cell) technology, which is known for its reliability and endurance compared to MLC (Multi-Level Cell) options. This card is designed for industrial applications, offering enhanced performance and longevity. It is compliant with RoHS standards, ensuring it meets environmental regulations. The card is classified as Type I, making it compatible with a wide range of devices that support CompactFlash interfaces. Engineers seeking a durable and efficient storage solution for demanding environments may find this product suitable for their projects.

Datasheet Summary
Powered by GS/AI

The Delkin Devices CompactFlash memory card, part number 37AC8447, features a 1GB capacity and utilizes SLC (Single-Level Cell) technology, which is known for its reliability and endurance compared to MLC (Multi-Level Cell) options. This card is designed for industrial applications, offering enhanced performance and longevity. It is compliant with RoHS standards, ensuring it meets environmental regulations. The card is classified as Type I, making it compatible with a wide range of devices that support CompactFlash interfaces. Engineers seeking a durable and efficient storage solution for demanding environments may find this product suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Compactflash, Slc, 1Gb; Blank Media Flash Memory Type Delkin Devices - 37AC8447 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Compactflash, Slc, 1Gb; Blank Media Flash Memory Type Delkin Devices
37AC8447
Memory Card, Compactflash, Slc, 1Gb; Blank Media Flash Memory Type Delkin Devices 37AC8447
MEMORY CARD, COMPACTFLASH, SLC, 1GB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:1GB; Product Range:C400 Series RoHS Compliant: Yes

MEMORY CARD, COMPACTFLASH, SLC, 1GB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:1GB; Product Range:C400 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 37AC8447
Product Name Memory Card, Compactflash, Slc, 1Gb; Blank Media Flash Memory Type Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details