Delkin Devices, Inc. Compact Flash Card, Type I, Slc, 8Gb Rohs Compliant Delkin Devices CE08TQSGL-FD000-D

Description
COMPACT FLASH CARD, TYPE I, SLC, 8GB ROHS COMPLIANT: YES
Description
COMPACT FLASH CARD, TYPE I, SLC, 8GB ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Delkin Devices Compact Flash Card, Type I, SLC, 8GB (part of the C670A Series) is designed for embedded applications requiring high performance and reliability. It complies with CF 6.0 standards and supports UDMA 7, PIO6, and MDMA4 in True-IDE mode. The card operates within a temperature range of -40 to +85°C and offers sequential read speeds of up to 150MB/s and write speeds of up to 135MB/s, depending on capacity. This flash card features voltage detection circuitry to prevent data corruption and includes SMART data monitoring for critical parameters such as P/E cycles and estimated remaining life. The product is built for durability, with a shock rating of 10G and vibration resistance of 7.7GRMS. It has a total bytes written (TBW) rating of 937 TBW and an MTBF of over 2 million hours at 25°C, making it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The Delkin Devices Compact Flash Card, Type I, SLC, 8GB (part of the C670A Series) is designed for embedded applications requiring high performance and reliability. It complies with CF 6.0 standards and supports UDMA 7, PIO6, and MDMA4 in True-IDE mode. The card operates within a temperature range of -40 to +85°C and offers sequential read speeds of up to 150MB/s and write speeds of up to 135MB/s, depending on capacity. This flash card features voltage detection circuitry to prevent data corruption and includes SMART data monitoring for critical parameters such as P/E cycles and estimated remaining life. The product is built for durability, with a shock rating of 10G and vibration resistance of 7.7GRMS. It has a total bytes written (TBW) rating of 937 TBW and an MTBF of over 2 million hours at 25°C, making it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Compact Flash Card, Type I, Slc, 8Gb Rohs Compliant Delkin Devices - 27AJ4516 - Newark, An Avnet Company
Chicago, IL, United States
Compact Flash Card, Type I, Slc, 8Gb Rohs Compliant Delkin Devices
27AJ4516
Compact Flash Card, Type I, Slc, 8Gb Rohs Compliant Delkin Devices 27AJ4516
COMPACT FLASH CARD, TYPE I, SLC, 8GB ROHS COMPLIANT: YES

COMPACT FLASH CARD, TYPE I, SLC, 8GB ROHS COMPLIANT: YES

Supplier's Site
Compact Flash Card, Type I, Slc, 8Gb; Blank Media Flash Memory Type Delkin Devices - 73AH7529 - Newark, An Avnet Company
Chicago, IL, United States
Compact Flash Card, Type I, Slc, 8Gb; Blank Media Flash Memory Type Delkin Devices
73AH7529
Compact Flash Card, Type I, Slc, 8Gb; Blank Media Flash Memory Type Delkin Devices 73AH7529
COMPACT FLASH CARD, TYPE I, SLC, 8GB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:8GB; Product Range:C670A Series

COMPACT FLASH CARD, TYPE I, SLC, 8GB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:8GB; Product Range:C670A Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 27AJ4516 73AH7529
Product Name Compact Flash Card, Type I, Slc, 8Gb Rohs Compliant Delkin Devices Compact Flash Card, Type I, Slc, 8Gb; Blank Media Flash Memory Type Delkin Devices
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-29705APC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details
4 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 51-30259Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details