Delamo Manufacturing, Inc. Handle - wood, 1-1/8" x 42" 43106

Description
Broom handles and heads will not last forever. Simply replace the broken handle with one of our handles. We offer wood, aluminum and plastic handles to fit your preference. Each handle features an optional threaded tip that easily fits any standard size broom head.
Description
Broom handles and heads will not last forever. Simply replace the broken handle with one of our handles. We offer wood, aluminum and plastic handles to fit your preference. Each handle features an optional threaded tip that easily fits any standard size broom head.

Suppliers

Company
Product
Description
Supplier Links
Handle - wood, 1-1/8
Montebello, CA, USA
Handle - wood, 1-1/8" x 42"
43106
Handle - wood, 1-1/8" x 42" 43106
Broom handles and heads will not last forever. Simply replace the broken handle with one of our handles. We offer wood, aluminum and plastic handles to fit your preference. Each handle features an optional threaded tip that easily fits any standard size broom head.

Broom handles and heads will not last forever. Simply replace the broken handle with one of our handles. We offer wood, aluminum and plastic handles to fit your preference. Each handle features an optional threaded tip that easily fits any standard size broom head.

Supplier's Site

Technical Specifications

  Delamo Manufacturing, Inc.
Product Category Handles and Pulls (industrial)
Product Number 43106
Product Name Handle - wood, 1-1/8" x 42"
Material Description Wood
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
STAINLESS STEEL RECESSED GRAB HANDLE - HH-M200 - HH-M200 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Oval Aluminum Handle - 7186 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Handles - HM1305-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Back
View Details