Delamo Manufacturing, Inc. Handle - wood, 15/16" x 60" 42301

Description
Broom handles and heads will not last forever. Simply replace the broken handle with one of our handles. We offer wood, aluminum and plastic handles to fit your preference. Each handle features an optional threaded tip that easily fits any standard size broom head.
Description
Broom handles and heads will not last forever. Simply replace the broken handle with one of our handles. We offer wood, aluminum and plastic handles to fit your preference. Each handle features an optional threaded tip that easily fits any standard size broom head.

Suppliers

Company
Product
Description
Supplier Links
Handle - wood, 15/16
Montebello, CA, USA
Handle - wood, 15/16" x 60"
42301
Handle - wood, 15/16" x 60" 42301
Broom handles and heads will not last forever. Simply replace the broken handle with one of our handles. We offer wood, aluminum and plastic handles to fit your preference. Each handle features an optional threaded tip that easily fits any standard size broom head.

Broom handles and heads will not last forever. Simply replace the broken handle with one of our handles. We offer wood, aluminum and plastic handles to fit your preference. Each handle features an optional threaded tip that easily fits any standard size broom head.

Supplier's Site

Technical Specifications

  Delamo Manufacturing, Inc.
Product Category Handles and Pulls (industrial)
Product Number 42301
Product Name Handle - wood, 15/16" x 60"
Material Description Wood
Unlock Full Specs
to access all available technical data

Similar Products

9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
LARGE HANDLE WITH LATCH - MDHL-FPS240 - MDHL-FPS240 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Round Aluminum Instrumentation Handle - 510 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3.5 inches (88.9 mm)
View Details
4 suppliers
Drawer Handles & Cabinet Handles - 2558130 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 1.5 inches (38 mm)
Handle Length 0.3150 inches (8 mm)
View Details
2 suppliers