Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
CONDUCTIX-WAMPFLER
XA-34274 -- ENCLOSURE
Conductix-Wampfler
Enclosure
XA-34274
Description
CONDUCTIX WAMPFLER Panel Accessories XA-34274
Radwell International
Done
Description
CONDUCTIX WAMPFLER Panel Accessories XA-34274
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Enclosure
Enclosure
CONDUCTIX WAMPFLER Panel Accessories XA-34274
CONDUCTIX WAMPFLER Panel Accessories XA-34274
Supplier's Site
Technical Specifications
Radwell International
Product Category
Industrial Enclosures
Product Name
Enclosure
Type
Junction Box
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
SKD house connection box 250A, DIN1
SKD 250A_new
Specs
Type
Electronic and Instrument Enclosures
View Details
Altech Corp.
TK Series Enclosures
112-014
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
2
suppliers
Takachi Electronics Enclosure Co., Ltd.
Control Box With Carrying Handle
FCH Series
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
5.91 to 15.75 inch (150 to 400 mm)
View Details
WAGO
System enclosure
850-825
Specs
Length
3.94 inch (100 mm)
Width
6.3 inch (160 mm)
Depth
6.3 inch (160 mm)
View Details
2
suppliers