Del-Tron Precision, Inc. VR6 High Precision Positioning Stage VR6-1-PL

Description
Del-Tron’s VB, VR and VS High Precision Positioning Stages take positional accuracy, performance and actuator flexibility to a new level. Utilizing Del-Tron’s proven ball and crossed roller technology and more than three decades of experience manufacturing linear slides and stages we offer three new model numbers and you can choose the method of actuation best suited for your application. Build your own High Precision Stage by simply picking out the ball or crossed roller stage that meets your application's needs, choosing one of the 4 methods of actuation: Micrometer head, Fine thread adjustment, Lead screw or Motorized actuator. Positioning accuracies range from 0.0001” per inch of travel straight line accuracy on our VS series to 0.00004” per inch of travel straight line accuracy on our VB and VR series ball and crossed roller stages. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website. Available in travels ranging from .5” (12.5 mm) to 2” (50 mm) Actuator mounting brackets are available in both a center line or side drive configurations Actuation options include: Micrometer heads, Fine adjustment screws, Lead screws, and Motorized actuators Stages can be easily customized to better suit your application Solid model drawings are available
Description
Del-Tron’s VB, VR and VS High Precision Positioning Stages take positional accuracy, performance and actuator flexibility to a new level. Utilizing Del-Tron’s proven ball and crossed roller technology and more than three decades of experience manufacturing linear slides and stages we offer three new model numbers and you can choose the method of actuation best suited for your application. Build your own High Precision Stage by simply picking out the ball or crossed roller stage that meets your application's needs, choosing one of the 4 methods of actuation: Micrometer head, Fine thread adjustment, Lead screw or Motorized actuator. Positioning accuracies range from 0.0001” per inch of travel straight line accuracy on our VS series to 0.00004” per inch of travel straight line accuracy on our VB and VR series ball and crossed roller stages. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website. Available in travels ranging from .5” (12.5 mm) to 2” (50 mm) Actuator mounting brackets are available in both a center line or side drive configurations Actuation options include: Micrometer heads, Fine adjustment screws, Lead screws, and Motorized actuators Stages can be easily customized to better suit your application Solid model drawings are available

Suppliers

Company
Product
Description
Supplier Links
VR6 High Precision Positioning Stage - VR6-1-PL - Del-Tron Precision, Inc.
Bethel, CT, USA
VR6 High Precision Positioning Stage
VR6-1-PL
VR6 High Precision Positioning Stage VR6-1-PL
Del-Tron’s VB, VR and VS High Precision Positioning Stages take positional accuracy, performance and actuator flexibility to a new level. Utilizing Del-Tron’s proven ball and crossed roller technology and more than three decades of experience manufacturing linear slides and stages we offer three new model numbers and you can choose the method of actuation best suited for your application. Build your own High Precision Stage by simply picking out the ball or crossed roller stage that meets your application's needs, choosing one of the 4 methods of actuation: Micrometer head, Fine thread adjustment, Lead screw or Motorized actuator. Positioning accuracies range from 0.0001” per inch of travel straight line accuracy on our VS series to 0.00004” per inch of travel straight line accuracy on our VB and VR series ball and crossed roller stages. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website. Available in travels ranging from .5” (12.5 mm) to 2” (50 mm) Actuator mounting brackets are available in both a center line or side drive configurations Actuation options include: Micrometer heads, Fine adjustment screws, Lead screws, and Motorized actuators Stages can be easily customized to better suit your application Solid model drawings are available

Del-Tron’s VB, VR and VS High Precision Positioning Stages take positional accuracy, performance and actuator flexibility to a new level. Utilizing Del-Tron’s proven ball and crossed roller technology and more than three decades of experience manufacturing linear slides and stages we offer three new model numbers and you can choose the method of actuation best suited for your application. Build your own High Precision Stage by simply picking out the ball or crossed roller stage that meets your application's needs, choosing one of the 4 methods of actuation: Micrometer head, Fine thread adjustment, Lead screw or Motorized actuator. Positioning accuracies range from 0.0001” per inch of travel straight line accuracy on our VS series to 0.00004” per inch of travel straight line accuracy on our VB and VR series ball and crossed roller stages.
Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website.

  • Available in travels ranging from .5” (12.5 mm) to 2” (50 mm)
  • Actuator mounting brackets are available in both a center line or side drive configurations
  • Actuation options include: Micrometer heads, Fine adjustment screws, Lead screws, and Motorized actuators
  • Stages can be easily customized to better suit your application
  • Solid model drawings are available
Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number VR6-1-PL
Product Name VR6 High Precision Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Carriage Load 312 lbs (141 kg)
Positioning Accuracy 4.00E-5 inch/inch (4.00E-5 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Triple Divide, 1 in, X Pico, YZ Micro, 8-32, 1/4-20 - 9064-XYZ-PNN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details