Del-Tron Precision, Inc. VB4 High Precision Positioning Stage VB4SD-1-T

Description
Del-Tron’s VB, VR and VS High Precision Positioning Stages take positional accuracy, performance and actuator flexibility to a new level. Utilizing Del-Tron’s proven ball and crossed roller technology and more than three decades of experience manufacturing linear slides and stages we offer three new model numbers and you can choose the method of actuation best suited for your application. Build your own High Precision Stage by simply picking out the ball or crossed roller stage that meets your application's needs, choosing one of the 4 methods of actuation: Micrometer head, Fine thread adjustment, Lead screw or Motorized actuator. Positioning accuracies range from 0.0001” per inch of travel straight line accuracy on our VS series to 0.00004” per inch of travel straight line accuracy on our VB and VR series ball and crossed roller stages. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website. Available in travels ranging from .5” (12.5 mm) to 2” (50 mm) Actuator mounting brackets are available in both a center line or side drive configurations Actuation options include: Micrometer heads, Fine adjustment screws, Lead screws, and Motorized actuators Stages can be easily customized to better suit your application Solid model drawings are available
Description
Del-Tron’s VB, VR and VS High Precision Positioning Stages take positional accuracy, performance and actuator flexibility to a new level. Utilizing Del-Tron’s proven ball and crossed roller technology and more than three decades of experience manufacturing linear slides and stages we offer three new model numbers and you can choose the method of actuation best suited for your application. Build your own High Precision Stage by simply picking out the ball or crossed roller stage that meets your application's needs, choosing one of the 4 methods of actuation: Micrometer head, Fine thread adjustment, Lead screw or Motorized actuator. Positioning accuracies range from 0.0001” per inch of travel straight line accuracy on our VS series to 0.00004” per inch of travel straight line accuracy on our VB and VR series ball and crossed roller stages. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website. Available in travels ranging from .5” (12.5 mm) to 2” (50 mm) Actuator mounting brackets are available in both a center line or side drive configurations Actuation options include: Micrometer heads, Fine adjustment screws, Lead screws, and Motorized actuators Stages can be easily customized to better suit your application Solid model drawings are available

Suppliers

Company
Product
Description
Supplier Links
VB4 High Precision Positioning Stage - VB4SD-1-T - Del-Tron Precision, Inc.
Bethel, CT, USA
VB4 High Precision Positioning Stage
VB4SD-1-T
VB4 High Precision Positioning Stage VB4SD-1-T
Del-Tron’s VB, VR and VS High Precision Positioning Stages take positional accuracy, performance and actuator flexibility to a new level. Utilizing Del-Tron’s proven ball and crossed roller technology and more than three decades of experience manufacturing linear slides and stages we offer three new model numbers and you can choose the method of actuation best suited for your application. Build your own High Precision Stage by simply picking out the ball or crossed roller stage that meets your application's needs, choosing one of the 4 methods of actuation: Micrometer head, Fine thread adjustment, Lead screw or Motorized actuator. Positioning accuracies range from 0.0001” per inch of travel straight line accuracy on our VS series to 0.00004” per inch of travel straight line accuracy on our VB and VR series ball and crossed roller stages. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website. Available in travels ranging from .5” (12.5 mm) to 2” (50 mm) Actuator mounting brackets are available in both a center line or side drive configurations Actuation options include: Micrometer heads, Fine adjustment screws, Lead screws, and Motorized actuators Stages can be easily customized to better suit your application Solid model drawings are available

Del-Tron’s VB, VR and VS High Precision Positioning Stages take positional accuracy, performance and actuator flexibility to a new level. Utilizing Del-Tron’s proven ball and crossed roller technology and more than three decades of experience manufacturing linear slides and stages we offer three new model numbers and you can choose the method of actuation best suited for your application. Build your own High Precision Stage by simply picking out the ball or crossed roller stage that meets your application's needs, choosing one of the 4 methods of actuation: Micrometer head, Fine thread adjustment, Lead screw or Motorized actuator. Positioning accuracies range from 0.0001” per inch of travel straight line accuracy on our VS series to 0.00004” per inch of travel straight line accuracy on our VB and VR series ball and crossed roller stages.
Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website.

  • Available in travels ranging from .5” (12.5 mm) to 2” (50 mm)
  • Actuator mounting brackets are available in both a center line or side drive configurations
  • Actuation options include: Micrometer heads, Fine adjustment screws, Lead screws, and Motorized actuators
  • Stages can be easily customized to better suit your application
  • Solid model drawings are available
Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number VB4SD-1-T
Product Name VB4 High Precision Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Carriage Load 67 lbs (30.39 kg)
Positioning Accuracy 4.00E-5 inch/inch (4.00E-5 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM MINI SLIDE - ARW2-16-100 - ARW2-16-100 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.06 inch (52.39 mm)
View Details
Side Drive Positioning Stage - 3203SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGST-6-50-E1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details