Del-Tron Precision, Inc. Crossed Roller Slide Assemblies RMA-2

Description
Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller slides offer several levels of precision ranging from a straight line accuracy of 0.0005” per inch of travel in our standard precision ball slides to 0.0000040” per inch of travel straight line accuracy in our high precision ball slides and crossed roller slides. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slides are ready for installation right out of the box. For vertical applications involving higher speeds and cantilevered loads please consider our Anti-Creep linear ball slides. These units contain a one piece ball retainer to maintain the position of the ball bearing retainer. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • Low friction straight-line design reduce the coefficient of friction to 0.003 • Factory preload adjustment prevents side-play and backlash. • Lightweight aluminum carriage and base with high load capacity. • Built-in holes simplify installation and component mounting. • Available with ball slide or crossed roller slide technology, varying precision grades and corrosion resistant materials.
Description
Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller slides offer several levels of precision ranging from a straight line accuracy of 0.0005” per inch of travel in our standard precision ball slides to 0.0000040” per inch of travel straight line accuracy in our high precision ball slides and crossed roller slides. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slides are ready for installation right out of the box. For vertical applications involving higher speeds and cantilevered loads please consider our Anti-Creep linear ball slides. These units contain a one piece ball retainer to maintain the position of the ball bearing retainer. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • Low friction straight-line design reduce the coefficient of friction to 0.003 • Factory preload adjustment prevents side-play and backlash. • Lightweight aluminum carriage and base with high load capacity. • Built-in holes simplify installation and component mounting. • Available with ball slide or crossed roller slide technology, varying precision grades and corrosion resistant materials.

Suppliers

Company
Product
Description
Supplier Links
Crossed Roller Slide Assemblies - RMA-2 - Del-Tron Precision, Inc.
Bethel, CT, USA
Crossed Roller Slide Assemblies
RMA-2
Crossed Roller Slide Assemblies RMA-2
Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller slides offer several levels of precision ranging from a straight line accuracy of 0.0005” per inch of travel in our standard precision ball slides to 0.0000040” per inch of travel straight line accuracy in our high precision ball slides and crossed roller slides. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slides are ready for installation right out of the box. For vertical applications involving higher speeds and cantilevered loads please consider our Anti-Creep linear ball slides. These units contain a one piece ball retainer to maintain the position of the ball bearing retainer. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • Low friction straight-line design reduce the coefficient of friction to 0.003 • Factory preload adjustment prevents side-play and backlash. • Lightweight aluminum carriage and base with high load capacity. • Built-in holes simplify installation and component mounting. • Available with ball slide or crossed roller slide technology, varying precision grades and corrosion resistant materials.

Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller slides offer several levels of precision ranging from a straight line accuracy of 0.0005” per inch of travel in our standard precision ball slides to 0.0000040” per inch of travel straight line accuracy in our high precision ball slides and crossed roller slides. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slides are ready for installation right out of the box. For vertical applications involving higher speeds and cantilevered loads please consider our Anti-Creep linear ball slides. These units contain a one piece ball retainer to maintain the position of the ball bearing retainer. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require.
• Low friction straight-line design reduce the coefficient of friction to 0.003
• Factory preload adjustment prevents side-play and backlash.
• Lightweight aluminum carriage and base with high load capacity.
• Built-in holes simplify installation and component mounting.
• Available with ball slide or crossed roller slide technology, varying precision grades and corrosion resistant materials.

Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number RMA-2
Product Name Crossed Roller Slide Assemblies
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Carriage Load 77.17 lbs (35 kg)
Positioning Accuracy 1.20E-4 inch/inch (1.20E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-A9044K-ALMO2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Direct Drive
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
XYZ Linear Stage, 25.4 mm, Crossed Roller Bearing, Y Pico, XZ Micro, Metric - 9067-XYZ-NPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
High Precision Linear Axis - TBS - ETEL S.A.
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Motor Type DC Servo
View Details