Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
EMI FILTERS AND RFI FILTERS
DEL-TRON PRECISION, INC.
PMF16 -- IEC FILTERS
Del-Tron Precision, Inc.
IEC Filters
PMF16
Description
Roxburgh EMC PMF16 IEC Filter
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Roxburgh EMC PMF16 IEC Filter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7967256
IEC Filters
7967256
Roxburgh EMC PMF16 IEC Filter
Roxburgh EMC PMF16 IEC Filter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
EMI Filters and RFI Filters
Product Number
7967256
Product Name
IEC Filters
Package / Mounting
Cable mount
Unlock Full Specs
to access all available technical data
Similar Products
TDK-Lambda Americas Inc.
Power Line EMC Filters
RTHN-2020
Specs
Package / Mounting
Low profile
Product Standards
UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage
250 volts
View Details
SCHURTER Inc
Power Entry Module W/filter, 8A, Qc; Connector Type Schurter
3-107-476
Specs
Standards and Certifications
RoHS
Rated Voltage
250 volts
Rated Current
8 amps
View Details
Nexperia B.V.
EMI/RFI Filters (LC, RC Networks)
IP4251CZ12-6-TTL,1
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
TDK-Lambda Europe GmbH
12V, 15V and 24V 20A Buffer (Hold-Up) Modules
ZBM20-15
Specs
Product Standards
IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage
11.5 to 30 volts
Rated Current
0.2000 to 0.8000 amps
View Details