Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load carrying capacities to 2800 lbs. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller rail sets. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. Our crossed roller rail sets are also available in stainless steel for applications where corrosion resistance must be considered. For your convenience solid model drawing for this entire product line are available on our website.
• Crossed roller rail sets are easily integrated into your design
• Stainless steel available
• High accuracy and load capacity
• Interchangeable with rail sets of other manufacturers
• Standard threaded and counterbored holes allow mounting access from either side
• Anti-Creep design available where load orientations and acceleration forces are a concern
Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load carrying capacities to 2800 lbs. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller rail sets. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. Our crossed roller rail sets are also available in stainless steel for applications where corrosion resistance must be considered. For your convenience solid model drawing for this entire product line are available on our website.
• Crossed roller rail sets are easily integrated into your design
• Stainless steel available
• High accuracy and load capacity
• Interchangeable with rail sets of other manufacturers
• Standard threaded and counterbored holes allow mounting access from either side
• Anti-Creep design available where load orientations and acceleration forces are a concern
| Del-Tron Precision, Inc. | Del-Tron Precision, Inc. | |
|---|---|---|
| Product Category | Linear Bearings | Linear Bearings |
| Product Number | NB-4120 | NB-4120 |
| Product Name | Crossed Roller Rail Sets - Metric | Crossed Roller Rail Sets |
| Bearing Type | Crossed Roller | Crossed Roller |
| Special Bearing Materials | Stainless (optional feature); Hardened Steel; Bearing and Rail Assemblies; Corrosion Resistant. (optional feature) | Stainless (optional feature); Hardened Steel; Bearing and Rail Assemblies; Corrosion Resistant. (optional feature) |
| Bearing Housing | Rectangular | Rectangular |
| Bearing Features | Self Aligning | Self Aligning |
| Bearing Contact | Single Side | Single Side |