Del-Tron Precision, Inc. Crossed Roller Rail Sets NB-1050

Description
Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load carrying capacities to 2800 lbs. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller rail sets. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. Our crossed roller rail sets are also available in stainless steel for applications where corrosion resistance must be considered. For your convenience solid model drawing for this entire product line are available on our website. • Crossed roller rail sets are easily integrated into your design • Stainless steel available • High accuracy and load capacity • Interchangeable with rail sets of other manufacturers • Standard threaded and counterbored holes allow mounting access from either side • Anti-Creep design available where load orientations and acceleration forces are a concern
Description
Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load carrying capacities to 2800 lbs. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller rail sets. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. Our crossed roller rail sets are also available in stainless steel for applications where corrosion resistance must be considered. For your convenience solid model drawing for this entire product line are available on our website. • Crossed roller rail sets are easily integrated into your design • Stainless steel available • High accuracy and load capacity • Interchangeable with rail sets of other manufacturers • Standard threaded and counterbored holes allow mounting access from either side • Anti-Creep design available where load orientations and acceleration forces are a concern

Suppliers

Company
Product
Description
Supplier Links
Crossed Roller Rail Sets - NB-1050 - Del-Tron Precision, Inc.
Bethel, CT, USA
Crossed Roller Rail Sets
NB-1050
Crossed Roller Rail Sets NB-1050
Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load carrying capacities to 2800 lbs. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller rail sets. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. Our crossed roller rail sets are also available in stainless steel for applications where corrosion resistance must be considered. For your convenience solid model drawing for this entire product line are available on our website. • Crossed roller rail sets are easily integrated into your design • Stainless steel available • High accuracy and load capacity • Interchangeable with rail sets of other manufacturers • Standard threaded and counterbored holes allow mounting access from either side • Anti-Creep design available where load orientations and acceleration forces are a concern

Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load carrying capacities to 2800 lbs. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller rail sets. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. Our crossed roller rail sets are also available in stainless steel for applications where corrosion resistance must be considered. For your convenience solid model drawing for this entire product line are available on our website.

• Crossed roller rail sets are easily integrated into your design
• Stainless steel available
• High accuracy and load capacity
• Interchangeable with rail sets of other manufacturers
• Standard threaded and counterbored holes allow mounting access from either side
• Anti-Creep design available where load orientations and acceleration forces are a concern

Buy Now
Crossed Roller Rail Sets - Metric - NB-1050 - Del-Tron Precision, Inc.
Bethel, CT, USA
Crossed Roller Rail Sets - Metric
NB-1050
Crossed Roller Rail Sets - Metric NB-1050
Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load carrying capacities to 2800 lbs. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller rail sets. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. Our crossed roller rail sets are also available in stainless steel for applications where corrosion resistance must be considered. For your convenience solid model drawing for this entire product line are available on our website. • Crossed roller rail sets are easily integrated into your design • Stainless steel available • High accuracy and load capacity • Interchangeable with rail sets of other manufacturers • Standard threaded and counterbored holes allow mounting access from either side • Anti-Creep design available where load orientations and acceleration forces are a concern

Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load carrying capacities to 2800 lbs. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller rail sets. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. Our crossed roller rail sets are also available in stainless steel for applications where corrosion resistance must be considered. For your convenience solid model drawing for this entire product line are available on our website.

• Crossed roller rail sets are easily integrated into your design
• Stainless steel available
• High accuracy and load capacity
• Interchangeable with rail sets of other manufacturers
• Standard threaded and counterbored holes allow mounting access from either side
• Anti-Creep design available where load orientations and acceleration forces are a concern

Buy Now

Technical Specifications

  Del-Tron Precision, Inc. Del-Tron Precision, Inc.
Product Category Linear Bearings Linear Bearings
Product Number NB-1050 NB-1050
Product Name Crossed Roller Rail Sets Crossed Roller Rail Sets - Metric
Bearing Type Crossed Roller Crossed Roller
Special Bearing Materials Stainless (optional feature); Hardened Steel; Bearing and Rail Assemblies; Corrosion Resistant. (optional feature) Stainless (optional feature); Hardened Steel; Bearing and Rail Assemblies; Corrosion Resistant. (optional feature)
Bearing Housing Rectangular Rectangular
Bearing Features Self Aligning Self Aligning
Bearing Contact Single Side Single Side
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Rollers - VW-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.6250 inch (15.87 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing SSU24W - TSSU-24-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Closed
Bearing Length 3 inch (76.2 mm)
View Details
Linear Bearing Blocks - RPG20HALAN1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 2.48 inch (63 mm)
View Details