Del-Tron Precision, Inc. Low Profile Crossed Roller Tables LPT-3205

Description
Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001” per inch of travel straight line accuracy on our aluminum tables to 0.00008” of parallelism on our steel crossed roller tables and are capable of carrying loads in excess of 2600 lbs. Our aluminum crossed roller tables are available with both inch and metric mounting holes. You can choose from our low profile LPT series with its 3 rail design or opt for our Gold Motion series with its flanged base and 4 rail design. Both are available with stainless steel crossed roller rails and roller cages for applications where corrosion resistance is a requirement. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller tables. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • High accuracy and load capacity. Precision ground V grooved ways and rollers • Withstands force in any direction. Alternately crossed rollers 45º angle • Easy Installation. Threaded mounting holes in standard pattern • Interchangeable with other manufacturer's slides • Factory preloaded for minimum axial play and low coefficient of friction • Corrosion resistant and Anti-Creep technology available on our aluminum tables
Description
Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001” per inch of travel straight line accuracy on our aluminum tables to 0.00008” of parallelism on our steel crossed roller tables and are capable of carrying loads in excess of 2600 lbs. Our aluminum crossed roller tables are available with both inch and metric mounting holes. You can choose from our low profile LPT series with its 3 rail design or opt for our Gold Motion series with its flanged base and 4 rail design. Both are available with stainless steel crossed roller rails and roller cages for applications where corrosion resistance is a requirement. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller tables. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • High accuracy and load capacity. Precision ground V grooved ways and rollers • Withstands force in any direction. Alternately crossed rollers 45º angle • Easy Installation. Threaded mounting holes in standard pattern • Interchangeable with other manufacturer's slides • Factory preloaded for minimum axial play and low coefficient of friction • Corrosion resistant and Anti-Creep technology available on our aluminum tables

Suppliers

Company
Product
Description
Supplier Links
Low Profile Crossed Roller Tables - LPT-3205 - Del-Tron Precision, Inc.
Bethel, CT, USA
Low Profile Crossed Roller Tables
LPT-3205
Low Profile Crossed Roller Tables LPT-3205
Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001” per inch of travel straight line accuracy on our aluminum tables to 0.00008” of parallelism on our steel crossed roller tables and are capable of carrying loads in excess of 2600 lbs. Our aluminum crossed roller tables are available with both inch and metric mounting holes. You can choose from our low profile LPT series with its 3 rail design or opt for our Gold Motion series with its flanged base and 4 rail design. Both are available with stainless steel crossed roller rails and roller cages for applications where corrosion resistance is a requirement. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller tables. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • High accuracy and load capacity. Precision ground V grooved ways and rollers • Withstands force in any direction. Alternately crossed rollers 45º angle • Easy Installation. Threaded mounting holes in standard pattern • Interchangeable with other manufacturer's slides • Factory preloaded for minimum axial play and low coefficient of friction • Corrosion resistant and Anti-Creep technology available on our aluminum tables

Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001” per inch of travel straight line accuracy on our aluminum tables to 0.00008” of parallelism on our steel crossed roller tables and are capable of carrying loads in excess of 2600 lbs. Our aluminum crossed roller tables are available with both inch and metric mounting holes. You can choose from our low profile LPT series with its 3 rail design or opt for our Gold Motion series with its flanged base and 4 rail design. Both are available with stainless steel crossed roller rails and roller cages for applications where corrosion resistance is a requirement. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller tables. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require.

• High accuracy and load capacity. Precision ground V grooved ways and rollers
• Withstands force in any direction. Alternately crossed rollers 45º angle
• Easy Installation. Threaded mounting holes in standard pattern
• Interchangeable with other manufacturer's slides
• Factory preloaded for minimum axial play and low coefficient of friction
• Corrosion resistant and Anti-Creep technology available on our aluminum tables

Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number LPT-3205
Product Name Low Profile Crossed Roller Tables
Axis Configuration X Axis Only
Stroke or X-Axis Travel 5.12 inch (130 mm)
Carriage Load 825 lbs (374 kg)
Positioning Accuracy 1.00E-4 inch/inch (1.00E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-A60301-V05S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Piezo Linear Stage, 27 mm travel - AG-LS25-27 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.06 inch (27 mm)
Rated Speed 0.0197 in/sec (0.0300 m/min)
View Details
High Precision Linear Axis - TBS - ETEL S.A.
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Motor Type DC Servo
View Details