Del-Tron Precision, Inc. Crossed Roller Slide Assembly DT-412

Description
Crossed roller slide assemblies are known for their high load capacities, low maintenance needs and accuracy. They excel in areas where ball bearing slide assemblies cannot. . DT-412
Description
Crossed roller slide assemblies are known for their high load capacities, low maintenance needs and accuracy. They excel in areas where ball bearing slide assemblies cannot. . DT-412

Suppliers

Company
Product
Description
Supplier Links
Crossed Roller Slide Assembly - DT-412 - Reid Supply
Norton Shores, MI, United States
Crossed Roller Slide Assembly
DT-412
Crossed Roller Slide Assembly DT-412
Crossed roller slide assemblies are known for their high load capacities, low maintenance needs and accuracy. They excel in areas where ball bearing slide assemblies cannot. . DT-412

Crossed roller slide assemblies are known for their high load capacities, low maintenance needs and accuracy. They excel in areas where ball bearing slide assemblies cannot.


. DT-412

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Slides and Linear Stages
Product Number DT-412
Product Name Crossed Roller Slide Assembly
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 502MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-20-150-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
XY Linear Stage, Crossed-Roller, 0.5 in., X Pico, Y Micro, 8-32, 1/4-20 - 9066-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details