Del-Tron Precision, Inc. Crossed Roller Slide Assembly DT-409

Description
Crossed roller slide assemblies are known for their high load capacities, low maintenance needs and accuracy. They excel in areas where ball bearing slide assemblies cannot. . DT-409
Description
Crossed roller slide assemblies are known for their high load capacities, low maintenance needs and accuracy. They excel in areas where ball bearing slide assemblies cannot. . DT-409

Suppliers

Company
Product
Description
Supplier Links
Crossed Roller Slide Assembly - DT-409 - Reid Supply
Norton Shores, MI, United States
Crossed Roller Slide Assembly
DT-409
Crossed Roller Slide Assembly DT-409
Crossed roller slide assemblies are known for their high load capacities, low maintenance needs and accuracy. They excel in areas where ball bearing slide assemblies cannot. . DT-409

Crossed roller slide assemblies are known for their high load capacities, low maintenance needs and accuracy. They excel in areas where ball bearing slide assemblies cannot.


. DT-409

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Slides and Linear Stages
Product Number DT-409
Product Name Crossed Roller Slide Assembly
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360896 - RS Components, Ltd.
Specs
Carriage Load 21086 lbs (9563 kg)
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 23.62 inch (600 mm)
View Details
Linear Stage - MPAS-B80422-V20S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details