Del-Tron's DL series linear lead screw actuators and ball screw actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive mechanism. Integrating all components into a single unit that includes the motor adaptor saves assembly time and eliminates the need to source additional parts. DL series linear lead screw actuators and ball screw actuators are offered in travel lengths up to 410 millimeters. These ball screw driven and lead screw driven actuators utilize recirculating guide technology to provide a low profile and compact design solution.
The anti-backlash lead screw nut is spring-loaded to ensure positive movement when changing direction. The DL series lead screw actuators and ball screw actuators offer a straight-line accuracy of less than 2 microns and repeatability of less than 1 micron. A standard stepper or servo motor adaptor and coupling are provided at no additional charge. Other motor adaptors and motor coupling can be provided at your request. Photoelectric or proximity position sensors are available. An anti-dust containment cover protects moving components while also preventing particulate emissions. Load capacities range from 150 newtons to 900 newtons. Del-Tron can provide special leads, diameters, couplings, motor mounts, and vary the size, type and travel of slides on request. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require.
• Compact space saving design.
• Available with ball and lead screw technology.
• Standard selection of stepper and servo motor mounts provided
• Manufactured from corrosion resistant aluminum and stainless steel materials.
• Covers, limit switches and other options available.
| Del-Tron Precision, Inc. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | DL15-25-ST |
| Product Name | Linear Actuator |
| Device Type | Rod Type |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 0.9843 inch (25 mm) |
| Rated Speed | 3.94 in/sec (6 m/min) |
| Rated Force | 33.72 lbs (15.29 kg) |