Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
DEL-TRON PRECISION, INC.
651-0300 -- DIN CONNECTORS
Del-Tron Precision, Inc.
DIN Connectors
651-0300
Description
Deltron 651-0300 DIN Socket
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Deltron 651-0300 DIN Socket
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1806728
DIN Connectors
1806728
Deltron 651-0300 DIN Socket
Deltron 651-0300 DIN Socket
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electrical Connectors
Product Number
1806728
Product Name
DIN Connectors
Connector Type
DIN Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light
5637
Specs
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Paladin ®
131-5414-11H
Specs
Connector Type
DIN Connector; PC Card Connector
Termination
Press-Fit
View Details
Douglas Electrical Components
3 Position Hermetic Bulkhead Connector
24045
Specs
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
TE Connectivity
Circular Connector Contacts
006-1187-20
Specs
Connector Type
Circular / Cylindrical Connectors
View Details