Del-Tron Precision, Inc. Test Plugs & Test Jacks 550-0200

Description
Test Plugs & Test Jacks 4mm PLUG BLUE
Datasheet
Description
Test Plugs & Test Jacks 4mm PLUG BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
550-0200
Test Plugs & Test Jacks 550-0200
Test Plugs & Test Jacks 4mm PLUG BLUE

Test Plugs & Test Jacks 4mm PLUG BLUE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 550-0200
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - 313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Current Clamps - 2048331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Plug
Approvals RoHS Compliant
View Details