Del-Tron Precision, Inc. General Purpose Enclosures 483-C010

Description
Shielded diecast enclosure,114.3x36x3 1mm
Request a Quote
Description
Shielded diecast enclosure,114.3x36x3 1mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 7696866 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7696866
General Purpose Enclosures 7696866
Shielded diecast enclosure,114.3x36x3 1mm

Shielded diecast enclosure,114.3x36x31mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 7696866
Product Name General Purpose Enclosures
Shape Rectangular
Length 4.5 inch (114 mm)
Width 1.38 inch (35.15 mm)
Depth 1.2 inch (30.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L802BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 4.05 inch (103 mm)
View Details
3 suppliers
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
General Purpose Enclosures - 5095148 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.54 inch (90 mm)
View Details