Del-Tron Precision, Inc. General Purpose Enclosures 480-C070

Description
Shielded diecast enclosure 222x146x56mm
Request a Quote
Description
Shielded diecast enclosure 222x146x56mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 7696838 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7696838
General Purpose Enclosures 7696838
Shielded diecast enclosure 222x146x56mm

Shielded diecast enclosure 222x146x56mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 7696838
Product Name General Purpose Enclosures
Shape Rectangular
Length 8.75 inch (222 mm)
Width 5.75 inch (146 mm)
Depth 2.2 inch (56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details