Del-Tron Precision, Inc. General Purpose Enclosures 480-C030

Description
Shielded diecast enclosure,114x89x56m m
Request a Quote
Description
Shielded diecast enclosure,114x89x56m m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 7696813 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7696813
General Purpose Enclosures 7696813
Shielded diecast enclosure,114x89x56m m

Shielded diecast enclosure,114x89x56mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 7696813
Product Name General Purpose Enclosures
Shape Rectangular
Length 4.5 inch (114 mm)
Width 3.5 inch (88.9 mm)
Depth 2.2 inch (55.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455Q2202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.92 inch (125 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details