Del-Tron Precision, Inc.
General Purpose Enclosures
480-0130
Description
N BOX DIECAST ALU. IP68
Request a Quote
Email Supplier
Description
N BOX DIECAST ALU. IP68
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1811242 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.88 inch (251 mm)
|
|
Width
|
9.88 inch (251 mm)
|
|
Depth
|
3.9 inch (99 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Length
3.94 inch (100 mm)
Width
9.61 inch (244 mm)
Depth
6.46 inch (164 mm)
View Details
2 suppliers