Del-Tron Precision, Inc. General Purpose Enclosures 480-0010

Description
A BOX DIECAST ALU. IP68
Request a Quote
Description
A BOX DIECAST ALU. IP68
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 1811240 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1811240
General Purpose Enclosures 1811240
A BOX DIECAST ALU. IP68

A BOX DIECAST ALU. IP68

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1811240
Product Name General Purpose Enclosures
Shape Rectangular
Length 3.54 inch (90 mm)
Width 1.42 inch (36 mm)
Depth 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details