Q - IP54 EMI/RFI Natural General Purpose
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1810641 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 2.4 inch (61 mm) |
| Width | 2.2 inch (56 mm) |
| Depth | 1.18 inch (30 mm) |