Del-Tron Precision, Inc. General Purpose Enclosures 459-0060

Description
F - IP54 EMI/RFI Natural General Purpose
Request a Quote
Description
F - IP54 EMI/RFI Natural General Purpose
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 1810631 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1810631
General Purpose Enclosures 1810631
F - IP54 EMI/RFI Natural General Purpose

F - IP54 EMI/RFI Natural General Purpose

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1810631
Product Name General Purpose Enclosures
Shape Rectangular
Length 6.77 inch (172 mm)
Width 4.76 inch (121 mm)
Depth 4.17 inch (106 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9845 - Newark, An Avnet Company
Specs
Length 0.6299 inch (16 mm)
Width 3.94 inch (100 mm)
Depth 5.67 inch (144 mm)
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details