H BOX DIECAST ALU. NYLON COAT BLK IP66
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1811231 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 8.78 inch (223 mm) |
| Width | 5.79 inch (147 mm) |
| Depth | 4.17 inch (106 mm) |