Del-Tron Precision, Inc. General Purpose Enclosures 454-0030E

Description
C BOX DIECAST ALU. NYLON COAT BLK IP66
Request a Quote
Description
C BOX DIECAST ALU. NYLON COAT BLK IP66
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 1811226 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1811226
General Purpose Enclosures 1811226
C BOX DIECAST ALU. NYLON COAT BLK IP66

C BOX DIECAST ALU. NYLON COAT BLK IP66

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1811226
Product Name General Purpose Enclosures
Shape Rectangular
Length 4.53 inch (115 mm)
Width 3.54 inch (90 mm)
Depth 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411UU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details