1x3P Mid Leg Double-sided 3 1 7.62mm -40℃~+105℃ 15A 300V Black 14~22 Straight Needle Plugin,P=7.62mm Barrier Terminal Blocks ROHS
1x3P Midfoot Double - Walled(Double) 3 1 7.62mm -40°C~+105°C 15A 300V Black 14~22 Straight pin Plugin,P=7.62mm Barrier Terminal Blocks ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | DG25C-B-03P-13-00A(H) | DG25C-B-03P-13-00A(H) |
| Product Name | Terminal Blocks | Connectors >> Barrier Terminal Blocks |
| Mounting Options | Straight pin | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 7.62 mm (0.30 inches) |