3x2P -40°C~+105°C 12A 300V Green 14~30 Straight 5.08mm 0.2~1.5 3 2 Plugin,P=5.08mm Screw terminal ROHS
3x2P -40℃~+105℃ 12A 300V Green 14~30 Direct Insert 5.08mm 0.2~1.5 3 2 Plugin,P=5.08mm Screw Terminal Blocks ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | DG127A3-5.08-06P-14-00A(H) | DG127A3-5.08-06P-14-00A(H) |
| Product Name | Connectors >> Screw terminal | Terminal Blocks |
| Mounting Options | Straight | |
| Termination Options | Screw Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 5.08 mm (0.20 inches) |