300V 8A 2 -40℃~+105℃ 0.5~1.5 1 16~28 3.81mm 1x2P Green Plug P=3.81mm Pluggable System Terminal Block ROHS
300V 8A 2 -40°C~+105°C 0.5~1.5 1 16~28 3.81mm 1x2P Green Plug P=3.81mm Pluggable System Terminal Block ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 15EDGK-3.81-02P-14-00A(H) | 15EDGK-3.81-02P-14-00A(H) |
| Product Name | Terminal Blocks | Connectors >> Pluggable System Terminal Block |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 3.81 mm (0.15 inches) | |
| North American | 16 to 28 AWG |