Define Instruments Head Mount Transmitter, RTD Input, 4-20mA Output TM-2HL

Description
What it does: The TM-2HL accepts a temperature RTD input signal and outputs a 4-20mA signal. The TM-2HL is a DIN B style head mount transmitter that accepts a 2-wire or 3-wire PT100/1000 input signal, and converts it to an industry standard 4–20mA output. Low cost, high accuracy 0.03% Non-isolated Loop powered Fast, hassle-free USB programming using Define ToolBox Enhanced EMC specifications Easy USB programming using Define ToolBox No power supply or calibrator required Uses the universal USB Bridge Key (sold separately) for PC connection
Datasheet
Description
What it does: The TM-2HL accepts a temperature RTD input signal and outputs a 4-20mA signal. The TM-2HL is a DIN B style head mount transmitter that accepts a 2-wire or 3-wire PT100/1000 input signal, and converts it to an industry standard 4–20mA output. Low cost, high accuracy 0.03% Non-isolated Loop powered Fast, hassle-free USB programming using Define ToolBox Enhanced EMC specifications Easy USB programming using Define ToolBox No power supply or calibrator required Uses the universal USB Bridge Key (sold separately) for PC connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Head Mount Transmitter, RTD Input, 4-20mA Output - TM-2HL - Define Instruments
Dallas, TX, USA
Head Mount Transmitter, RTD Input, 4-20mA Output
TM-2HL
Head Mount Transmitter, RTD Input, 4-20mA Output TM-2HL
What it does: The TM-2HL accepts a temperature RTD input signal and outputs a 4-20mA signal. The TM-2HL is a DIN B style head mount transmitter that accepts a 2-wire or 3-wire PT100/1000 input signal, and converts it to an industry standard 4–20mA output. Low cost, high accuracy 0.03% Non-isolated Loop powered Fast, hassle-free USB programming using Define ToolBox Enhanced EMC specifications Easy USB programming using Define ToolBox No power supply or calibrator required Uses the universal USB Bridge Key (sold separately) for PC connection

What it does:
The TM-2HL accepts a temperature RTD input signal and outputs a 4-20mA signal.

The TM-2HL is a DIN B style head mount transmitter that accepts a 2-wire or 3-wire PT100/1000 input signal, and converts it to an industry standard 4–20mA output.

  • Low cost, high accuracy 0.03%
  • Non-isolated
  • Loop powered
  • Fast, hassle-free USB programming using Define ToolBox
  • Enhanced EMC specifications

Easy USB programming using Define ToolBox

  • No power supply or calibrator required
  • Uses the universal USB Bridge Key (sold separately) for PC connection
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category RTD Temperature Transmitters
Product Number TM-2HL
Product Name Head Mount Transmitter, RTD Input, 4-20mA Output
Unlock Full Specs
to access all available technical data

Similar Products

Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-03 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Programmable Head Mount Universal Transmitter (ATEX, CSA/FM) - 5331D - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details