Define Instruments Bar Graph Process Controller TEX-BAR

Description
What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of the process variable is required. It features a front panel bar graph display, making it particularly suited to level measurement or rate movement indication. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging 0-100% bar graph for instant, visual indication Simple, intuitive interface with scrolling text prompts Factory precalibrated. Key-in recalibration (no input signal needed) Security PIN protected calibration and setpoint access Selectable decimal point position and rounding
Datasheet
Description
What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of the process variable is required. It features a front panel bar graph display, making it particularly suited to level measurement or rate movement indication. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging 0-100% bar graph for instant, visual indication Simple, intuitive interface with scrolling text prompts Factory precalibrated. Key-in recalibration (no input signal needed) Security PIN protected calibration and setpoint access Selectable decimal point position and rounding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar Graph Process Controller - TEX-BAR - Define Instruments
Dallas, TX, USA
Bar Graph Process Controller
TEX-BAR
Bar Graph Process Controller TEX-BAR
What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of the process variable is required. It features a front panel bar graph display, making it particularly suited to level measurement or rate movement indication. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging 0-100% bar graph for instant, visual indication Simple, intuitive interface with scrolling text prompts Factory precalibrated. Key-in recalibration (no input signal needed) Security PIN protected calibration and setpoint access Selectable decimal point position and rounding

What it does:
Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications.

This controller is ideal for a variety of applications where instant, visual indication of the process variable is required. It features a front panel bar graph display, making it particularly suited to level measurement or rate movement indication.

At a glance:

  • Current (0/4-20mA) or voltage (0-2/10V) input
  • Input signal averaging
  • 0-100% bar graph for instant, visual indication
  • Simple, intuitive interface with scrolling text prompts
  • Factory precalibrated. Key-in recalibration (no input signal needed)
  • Security PIN protected calibration and setpoint access
  • Selectable decimal point position and rounding
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Universal Process Controllers
Product Number TEX-BAR
Product Name Bar Graph Process Controller
Control Limit
Form Factor Chassis
Interface Digital Front Panel
Standards and Compliance Other; CE
Unlock Full Specs
to access all available technical data

Similar Products

UCT-WLN Universal Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details