Define Instruments Dual Display 2x6-digit Panel Meter/Controller PRO-CTR200

Description
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup
Datasheet
Description
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Display 2x6-digit Panel Meter/Controller - PRO-CTR200 - Define Instruments
Dallas, TX, USA
Dual Display 2x6-digit Panel Meter/Controller
PRO-CTR200
Dual Display 2x6-digit Panel Meter/Controller PRO-CTR200
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup

What it does:
Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications.

This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types.

The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output.

  • Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available)
  • Choice of single/dual display
  • Advanced count modes and batching functions
  • Signal averaging on the rate
  • Simple, intuitive interface with scrolling text prompts
  • Customisable front panel button and rear input pins
  • Security PIN protected setup
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Digital Counters
Product Number PRO-CTR200
Product Name Dual Display 2x6-digit Panel Meter/Controller
Direction Bi-directional Counter
Functions Controller; Batch Counter
Display Type LED
Number of Digits 6
Digit Height 0.4000 to 0.5000 inches (10.16 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 313974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 5
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details