Define Instruments AC Current Sensor, 4-20mA Output ACCS-420

Description
What it does: Clips around a cable to measure HIGH AC current. Outputs a 4-20mA signal. The ACCS-420 is a loop powered AC current sensor that converts and isolates a high current AC signal into an industry standard 4–20mA DC signal. It can be used to monitor AC current loads in switchboards, motors and machines, and is principally used for machine protection and energy monitoring.
Datasheet
Description
What it does: Clips around a cable to measure HIGH AC current. Outputs a 4-20mA signal. The ACCS-420 is a loop powered AC current sensor that converts and isolates a high current AC signal into an industry standard 4–20mA DC signal. It can be used to monitor AC current loads in switchboards, motors and machines, and is principally used for machine protection and energy monitoring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Current Sensor, 4-20mA Output - ACCS-420 - Define Instruments
Dallas, TX, USA
AC Current Sensor, 4-20mA Output
ACCS-420
AC Current Sensor, 4-20mA Output ACCS-420
What it does: Clips around a cable to measure HIGH AC current. Outputs a 4-20mA signal. The ACCS-420 is a loop powered AC current sensor that converts and isolates a high current AC signal into an industry standard 4–20mA DC signal. It can be used to monitor AC current loads in switchboards, motors and machines, and is principally used for machine protection and energy monitoring.

What it does:
Clips around a cable to measure HIGH AC current. Outputs a 4-20mA signal.

The ACCS-420 is a loop powered AC current sensor that converts and isolates a high current AC signal into an industry standard 4–20mA DC signal. It can be used to monitor AC current loads in switchboards, motors and machines, and is principally used for machine protection and energy monitoring.

Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Current Sensors
Product Number ACCS-420
Product Name AC Current Sensor, 4-20mA Output
Current Type AC Current; DC Current
Electrical Output Outputs an analog current signal
Operating Temperature 14 to 122 F (-10 to 50 C)
Current 100 to 200 amps
Voltage 15 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS758ECB-200U-PSF-T - 909247-ACS758ECB-200U-PSF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Current transducer 1200A RMS - 1-CTM1200ID - Hottinger Brüel & Kjær A/S
Specs
Technology Fluxgate
Current 1500 amps
View Details