Defender Security Services, Inc. Cctv Adapter, Dc Jack- Terminal Block; Inter Series Connector A Defender Security CT-DCPLUG-F

Description
CCTV ADAPTER, DC JACK- TERMINAL BLOCK; Inter Series Connector A:DC Power - 2.1mm; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Terminal Block; Convert To Positions:2Positions ; Product Range:- RoHS Compliant: Yes
Description
CCTV ADAPTER, DC JACK- TERMINAL BLOCK; Inter Series Connector A:DC Power - 2.1mm; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Terminal Block; Convert To Positions:2Positions ; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cctv Adapter, Dc Jack- Terminal Block; Inter Series Connector A Defender Security - 95W2645 - Newark, An Avnet Company
Chicago, IL, United States
Cctv Adapter, Dc Jack- Terminal Block; Inter Series Connector A Defender Security
95W2645
Cctv Adapter, Dc Jack- Terminal Block; Inter Series Connector A Defender Security 95W2645
CCTV ADAPTER, DC JACK- TERMINAL BLOCK; Inter Series Connector A:DC Power - 2.1mm; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Terminal Block; Convert To Positions:2Positions ; Product Range:- RoHS Compliant: Yes

CCTV ADAPTER, DC JACK- TERMINAL BLOCK; Inter Series Connector A:DC Power - 2.1mm; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Terminal Block; Convert To Positions:2Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95W2645
Product Name Cctv Adapter, Dc Jack- Terminal Block; Inter Series Connector A Defender Security
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Wiring block - EBF022 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details
Circular Connector Adapters - 2171-NEFU-D12G4-D12DG4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount
View Details