Defender Security Services, Inc. 4 Bnc Male To Male Coupler; Connector Type A Defender Security CT-BNCCORD-MM

Description
4 BNC Male to Male Coupler; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
4 BNC Male to Male Coupler; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
4 Bnc Male To Male Coupler; Connector Type A Defender Security - 95W2648 - Newark, An Avnet Company
Chicago, IL, United States
4 Bnc Male To Male Coupler; Connector Type A Defender Security
95W2648
4 Bnc Male To Male Coupler; Connector Type A Defender Security 95W2648
4 BNC Male to Male Coupler; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

4 BNC Male to Male Coupler; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W2648
Product Name 4 Bnc Male To Male Coupler; Connector Type A Defender Security
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
ZK2000-6400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details