Defender Security Services, Inc. 1X8 Dc Power Splitter; Connector Type A Defender Security CT-1S8

Description
1x8 DC Power Splitter; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
1x8 DC Power Splitter; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
1X8 Dc Power Splitter; Connector Type A Defender Security - 95W2630 - Newark, An Avnet Company
Chicago, IL, United States
1X8 Dc Power Splitter; Connector Type A Defender Security
95W2630
1X8 Dc Power Splitter; Connector Type A Defender Security 95W2630
1x8 DC Power Splitter; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

1x8 DC Power Splitter; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W2630
Product Name 1X8 Dc Power Splitter; Connector Type A Defender Security
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details