Defender Security Services, Inc. 1X4 Dc Power Splitter; Connector Type A Defender Security CT-1S4

Description
1x4 DC Power Splitter; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
1x4 DC Power Splitter; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
1X4 Dc Power Splitter; Connector Type A Defender Security - 95W2629 - Newark, An Avnet Company
Chicago, IL, United States
1X4 Dc Power Splitter; Connector Type A Defender Security
95W2629
1X4 Dc Power Splitter; Connector Type A Defender Security 95W2629
1x4 DC Power Splitter; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

1x4 DC Power Splitter; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W2629
Product Name 1X4 Dc Power Splitter; Connector Type A Defender Security
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
ZK2000-5600-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details