Defender Security Services, Inc. Cctv Audio Mic With Pre-Amp; Directivity Defender Security 82-18995

Description
CCTV Audio Mic with Pre-amp; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:5kHz; Sensitivity:-; Connector Type:RCA / Phono; Lead Length:-; Product Range:
Description
CCTV Audio Mic with Pre-amp; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:5kHz; Sensitivity:-; Connector Type:RCA / Phono; Lead Length:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cctv Audio Mic With Pre-Amp; Directivity Defender Security - 55X1127 - Newark, An Avnet Company
Chicago, IL, United States
Cctv Audio Mic With Pre-Amp; Directivity Defender Security
55X1127
Cctv Audio Mic With Pre-Amp; Directivity Defender Security 55X1127
CCTV Audio Mic with Pre-amp; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:5kHz; Sensitivity:-; Connector Type:RCA / Phono; Lead Length:-; Product Range:

CCTV Audio Mic with Pre-amp; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:5kHz; Sensitivity:-; Connector Type:RCA / Phono; Lead Length:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 55X1127
Product Name Cctv Audio Mic With Pre-Amp; Directivity Defender Security
Frequency Response ? to 5000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details