Defender Security Services, Inc. 1 Bnc Female To Female Coupler; Connector Type A Defender Security 82-16635

Description
1 BNC Female to Female Coupler; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Jack; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
1 BNC Female to Female Coupler; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Jack; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
1 Bnc Female To Female Coupler; Connector Type A Defender Security - 95W2647 - Newark, An Avnet Company
Chicago, IL, United States
1 Bnc Female To Female Coupler; Connector Type A Defender Security
95W2647
1 Bnc Female To Female Coupler; Connector Type A Defender Security 95W2647
1 BNC Female to Female Coupler; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Jack; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

1 BNC Female to Female Coupler; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Jack; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W2647
Product Name 1 Bnc Female To Female Coupler; Connector Type A Defender Security
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details