Defender Security Services, Inc. Cctv 18-Camera 12Vdc 20A Power Supply; Power Supply Approvals Defender Security 82-16580

Description
CCTV 18-Camera 12VDC 20A Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:1.1A RoHS Compliant: Yes
Description
CCTV 18-Camera 12VDC 20A Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:1.1A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cctv 18-Camera 12Vdc 20A Power Supply; Power Supply Approvals Defender Security - 95W2623 - Newark, An Avnet Company
Chicago, IL, United States
Cctv 18-Camera 12Vdc 20A Power Supply; Power Supply Approvals Defender Security
95W2623
Cctv 18-Camera 12Vdc 20A Power Supply; Power Supply Approvals Defender Security 95W2623
CCTV 18-Camera 12VDC 20A Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:1.1A RoHS Compliant: Yes

CCTV 18-Camera 12VDC 20A Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:1.1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95W2623
Product Name Cctv 18-Camera 12Vdc 20A Power Supply; Power Supply Approvals Defender Security
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details